Panasonic Res, 15K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1542V

Description
RES, 15K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 15K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3137
Res, 15K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3137
RES, 15K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3136
Res, 15K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3136
RES, 15K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U3RD1542V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1542V
Chip Resistor - Surface Mount ERJ-U3RD1542V
RES 15.4K OHM 0.5% 1/10W 0603 SM

RES 15.4K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3137 ERJ-U3RD1542V
Product Name Res, 15K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 15400 ohms 15400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573323 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details