Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD1502V

Description
RES 15K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 15K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD1502V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD1502V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD1502V
RES 15K OHM 0.5% 1/10W 0603 SMD

RES 15K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 15K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3131
Res, 15K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3131
RES, 15K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3130
Res, 15K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3130
RES, 15K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 15K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD1502V 76AH3131
Product Name Resistors - Chip Resistor - Surface Mount Res, 15K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details