Panasonic Res, 1K47, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1471V

Description
RES, 1K47, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3123
Res, 1K47, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3123
RES, 1K47, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K47, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K47, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3122
Res, 1K47, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3122
RES, 1K47, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K47, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.47kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3123
Product Name Res, 1K47, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers