Panasonic Chip Resistor - Surface Mount ERJ-U3RD1432V

Description
RES 14.3K OHM 0.5% 1/10W 0603 SM
Datasheet
Description
RES 14.3K OHM 0.5% 1/10W 0603 SM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD1432V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1432V
Chip Resistor - Surface Mount ERJ-U3RD1432V
RES 14.3K OHM 0.5% 1/10W 0603 SM

RES 14.3K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet
Res, 14K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3119 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3119
Res, 14K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3119
RES, 14K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 14K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3118
Res, 14K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3118
RES, 14K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 14K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD1432V 76AH3119
Product Name Chip Resistor - Surface Mount Res, 14K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 14300 ohms 14300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9660 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5763FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details