Panasonic Res, 143R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1430V

Description
RES, 143R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 143R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 143R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3114
Res, 143R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3114
RES, 143R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 143R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 143R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3115
Res, 143R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3115
RES, 143R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 143R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:143ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3114
Product Name Res, 143R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details