Panasonic Res, 13K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1372V

Description
RES, 13K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 13K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3106
Res, 13K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3106
RES, 13K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3107
Res, 13K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3107
RES, 13K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 13K7, 0.5%, 0.1W, 0603, THICK FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3106
Product Name Res, 13K7, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details