Panasonic Res, 1K37, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1371V

Description
RES, 1K37, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K37, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K37, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3105
Res, 1K37, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3105
RES, 1K37, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K37, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K37, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3104
Res, 1K37, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3104
RES, 1K37, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K37, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.37kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U3RD1371V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1371V
Chip Resistor - Surface Mount ERJ-U3RD1371V
RES 1.37K OHM 0.5% 1/10W 0603 SM

RES 1.37K OHM 0.5% 1/10W 0603 SM

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3105 ERJ-U3RD1371V
Product Name Res, 1K37, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1370 ohms 1370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details