Panasonic Res, 137R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1370V

Description
RES, 137R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 137R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3102
Res, 137R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3102
RES, 137R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3103
Res, 137R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3103
RES, 137R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 137R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:137ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3102
Product Name Res, 137R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details