Panasonic Res, 133R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1330V

Description
RES, 133R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 133R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 133R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3097
Res, 133R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3097
RES, 133R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 133R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 133R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3096
Res, 133R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3096
RES, 133R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 133R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:133ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U3RD1330V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1330V
Chip Resistor - Surface Mount ERJ-U3RD1330V
RES 133 OHM 0.5% 1/10W 0603 SMD

RES 133 OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 76AH3097 ERJ-U3RD1330V
Product Name Res, 133R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 133 ohms 133 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567475P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details