Panasonic Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1301V

Description
RES, 1K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3093
Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3093
RES, 1K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3092
Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3092
RES, 1K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3093
Product Name Res, 1K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details