Panasonic Chip Resistor - Surface Mount ERJ-U3RD1300V

Description
RES 130 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 130 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD1300V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1300V
Chip Resistor - Surface Mount ERJ-U3RD1300V
RES 130 OHM 0.5% 1/10W 0603 SMD

RES 130 OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3090
Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3090
RES, 130R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3091
Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3091
RES, 130R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 130R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:130ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD1300V 76AH3090
Product Name Chip Resistor - Surface Mount Res, 130R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 130 ohms 130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details