Panasonic Res, 12K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1242V

Description
RES, 12K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3083 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3083
Res, 12K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3083
RES, 12K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3082
Res, 12K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3082
RES, 12K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K4, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3083
Product Name Res, 12K4, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 430000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers