Panasonic Chip Resistor - Surface Mount ERJ-U3RD1240V

Description
RES 124 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 124 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD1240V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1240V
Chip Resistor - Surface Mount ERJ-U3RD1240V
RES 124 OHM 0.5% 1/10W 0603 SMD

RES 124 OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 124R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3078
Res, 124R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3078
RES, 124R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 124R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 124R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3079
Res, 124R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3079
RES, 124R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 124R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD1240V 76AH3078
Product Name Chip Resistor - Surface Mount Res, 124R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 124 ohms 124 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details