Panasonic Res, 121R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1210V

Description
RES, 121R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 121R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 121R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3073
Res, 121R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3073
RES, 121R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3072
Res, 121R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3072
RES, 121R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 121R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:121ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3073
Product Name Res, 121R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details