Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD1202V

Description
RES 12K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 12K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD1202V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD1202V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD1202V
RES 12K OHM 0.5% 1/10W 0603 SMD

RES 12K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3071
Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3071
RES, 12K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3070
Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3070
RES, 12K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 12K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD1202V 76AH3071
Product Name Resistors - Chip Resistor - Surface Mount Res, 12K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 12000 ohms 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD245JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details