Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD1201V

Description
RES 1.2K OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 1.2K OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD1201V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD1201V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD1201V
RES 1.2K OHM 0.5% 1/10W 0603 SMD

RES 1.2K OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 1K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3068
Res, 1K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3068
RES, 1K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 1K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3069
Res, 1K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3069
RES, 1K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD1201V 76AH3068
Product Name Resistors - Chip Resistor - Surface Mount Res, 1K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1200 ohms 1200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details