Panasonic Res, 11K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1152V

Description
RES, 11K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3058
Res, 11K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3058
RES, 11K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3059
Res, 11K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3059
RES, 11K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K5, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3058
Product Name Res, 11K5, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details