Panasonic Res, 1K15, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1151V

Description
RES, 1K15, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3057
Res, 1K15, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3057
RES, 1K15, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K15, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3056
Res, 1K15, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3056
RES, 1K15, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K15, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3057
Product Name Res, 1K15, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614722-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10700 ohms
View Details
2 suppliers
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details