Panasonic Res, 11K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1132V

Description
RES, 11K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 11K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 11K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3052
Res, 11K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3052
RES, 11K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3053
Res, 11K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3053
RES, 11K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 11K3, 0.5%, 0.1W, 0603, THICK FILM; Resistance:11.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3052
Product Name Res, 11K3, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 11300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details