Panasonic Chip Resistor - Surface Mount ERJ-U3RD1100V

Description
RES 110 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 110 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U3RD1100V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U3RD1100V
Chip Resistor - Surface Mount ERJ-U3RD1100V
RES 110 OHM 0.5% 1/10W 0603 SMD

RES 110 OHM 0.5% 1/10W 0603 SMD

Supplier's Site Datasheet
Res, 110R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3043
Res, 110R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3043
RES, 110R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3042
Res, 110R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3042
RES, 110R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 110R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:110ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U3RD1100V 76AH3043
Product Name Chip Resistor - Surface Mount Res, 110R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 110 ohms 110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2573278 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details