Panasonic Res, 1K05, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1051V

Description
RES, 1K05, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K05, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K05, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3032
Res, 1K05, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3032
RES, 1K05, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K05, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K05, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3033 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K05, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3033
Res, 1K05, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3033
RES, 1K05, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K05, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3032
Product Name Res, 1K05, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details