Panasonic Res, 10K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1022V

Description
RES, 10K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 10K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3029
Res, 10K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3029
RES, 10K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3028
Res, 10K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3028
RES, 10K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 10K2, 0.5%, 0.1W, 0603, THICK FILM; Resistance:10.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3029
Product Name Res, 10K2, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 10200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details