Panasonic Res, 1K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1021V

Description
RES, 1K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 1K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3027 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3027
Res, 1K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3027
RES, 1K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3026 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3026
Res, 1K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3026
RES, 1K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 1K02, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3027
Product Name Res, 1K02, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details