Panasonic Res, 102R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1020V

Description
RES, 102R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 102R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3025 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3025
Res, 102R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3025
RES, 102R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3024 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3024
Res, 102R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3024
RES, 102R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 102R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:102ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3025
Product Name Res, 102R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 102 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details