Panasonic Res, 100K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1003V

Description
RES, 100K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 100K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3023
Res, 100K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3023
RES, 100K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3022 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3022
Res, 100K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3022
RES, 100K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD1003V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD1003V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD1003V
RES 100K OHM 0.5% 1/10W 0603 SMD

RES 100K OHM 0.5% 1/10W 0603 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 76AH3023 ERJ-U3RD1003V
Product Name Res, 100K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details