Panasonic Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic ERJ-U3RD1001V

Description
RES, 1K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3018
Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3018
RES, 1K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3019
Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3019
RES, 1K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K, 0.5%, 0.1W, 0603, THICK FILM; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3018
Product Name Res, 1K, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 1000 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details