Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U3RD1000V

Description
RES 100 OHM 0.5% 1/10W 0603 SMD
Datasheet
Description
RES 100 OHM 0.5% 1/10W 0603 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U3RD1000V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U3RD1000V
Resistors - Chip Resistor - Surface Mount ERJ-U3RD1000V
RES 100 OHM 0.5% 1/10W 0603 SMD

RES 100 OHM 0.5% 1/10W 0603 SMD

Supplier's Site
Res, 100R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3016
Res, 100R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3016
RES, 100R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, 100R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic - 76AH3017 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
76AH3017
Res, 100R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic 76AH3017
RES, 100R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 100R, 0.5%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U3RD1000V 76AH3016
Product Name Resistors - Chip Resistor - Surface Mount Res, 100R, 0.5%, 0.1W, 0603, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573232 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers