Panasonic Res, 97K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9762X

Description
RES, 97K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 97K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3014
Res, 97K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3014
RES, 97K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3015 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3015
Res, 97K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3015
RES, 97K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.1W, 0402, THICK FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3014
Product Name Res, 97K6, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details