Panasonic Res, 9K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9531X

Description
RES, 9K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3006
Res, 9K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3006
RES, 9K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3007
Res, 9K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3007
RES, 9K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K53, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3006
Product Name Res, 9K53, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details