Panasonic Res, 93K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9312X

Description
RES, 93K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 93K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 93K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3003 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3003
Res, 93K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3003
RES, 93K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 93K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH3002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 93K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH3002
Res, 93K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH3002
RES, 93K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 93K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:93.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH3003
Product Name Res, 93K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 93100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details