Panasonic Res, 931R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9310X

Description
RES, 931R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 931R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 931R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2998
Res, 931R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2998
RES, 931R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 931R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2999 - Newark, An Avnet Company
Chicago, IL, United States
Res, 931R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2999
Res, 931R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2999
RES, 931R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 931R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:931ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2998
Product Name Res, 931R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 931 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers