Panasonic Res, 91K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9102X

Description
RES, 91K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2996 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2996
Res, 91K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2996
RES, 91K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2997
Res, 91K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2997
RES, 91K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2996
Product Name Res, 91K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details