Panasonic Res, 9K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9101X

Description
RES, 9K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2994
Res, 9K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2994
RES, 9K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2995 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2995
Res, 9K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2995
RES, 9K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K1, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2994
Product Name Res, 9K1, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details