Panasonic Res, 90K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9092X

Description
RES, 90K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 90K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 90K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2990
Res, 90K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2990
RES, 90K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 90K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2991 - Newark, An Avnet Company
Chicago, IL, United States
Res, 90K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2991
Res, 90K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2991
RES, 90K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 90K9, 0.5%, 0.1W, 0402, THICK FILM; Resistance:90.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2990
Product Name Res, 90K9, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 90900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details