Panasonic Res, 9K09, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD9091X

Description
RES, 9K09, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 9K09, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K09, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2988 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2988
Res, 9K09, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2988
RES, 9K09, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K09, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K09, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K09, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2989
Res, 9K09, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2989
RES, 9K09, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 9K09, 0.5%, 0.1W, 0402, THICK FILM; Resistance:9.09kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2988
Product Name Res, 9K09, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details