Panasonic Res, 88K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD8872X

Description
RES, 88K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2985
Res, 88K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2985
RES, 88K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2984
Res, 88K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2984
RES, 88K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 0.5%, 0.1W, 0402, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2985
Product Name Res, 88K7, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details