Panasonic Res, 8K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD8871X

Description
RES, 8K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 8K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2982
Res, 8K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2982
RES, 8K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2983
Res, 8K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2983
RES, 8K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 8K87, 0.5%, 0.1W, 0402, THICK FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2982
Product Name Res, 8K87, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers