Panasonic Res, 866R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD8660X

Description
RES, 866R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 866R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 866R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2975
Res, 866R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2975
RES, 866R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 866R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 866R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2974
Res, 866R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2974
RES, 866R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 866R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:866ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2975
Product Name Res, 866R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 866 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers