Panasonic Res, 845R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD8450X

Description
RES, 845R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 845R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 845R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2968 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2968
Res, 845R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2968
RES, 845R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 845R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2969 - Newark, An Avnet Company
Chicago, IL, United States
Res, 845R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2969
Res, 845R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2969
RES, 845R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 845R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:845ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2968
Product Name Res, 845R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers