Panasonic Res, 825R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD8250X

Description
RES, 825R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 825R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 825R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2962 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2962
Res, 825R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2962
RES, 825R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 825R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 825R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2963
Res, 825R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2963
RES, 825R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 825R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2962
Product Name Res, 825R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details