Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U2RD8200X

Description
RES 820 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 820 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U2RD8200X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U2RD8200X
Resistors - Chip Resistor - Surface Mount ERJ-U2RD8200X
RES 820 OHM 0.5% 1/10W 0402 SMD

RES 820 OHM 0.5% 1/10W 0402 SMD

Supplier's Site
Res, 820R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2957 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2957
Res, 820R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2957
RES, 820R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2956
Res, 820R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2956
RES, 820R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 820R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:820ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U2RD8200X 76AH2957
Product Name Resistors - Chip Resistor - Surface Mount Res, 820R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 820 ohms 820 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-2176058-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0300 ohms
View Details
3 suppliers