Panasonic Res, 806R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD8060X

Description
RES, 806R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 806R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 806R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2950 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2950
Res, 806R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2950
RES, 806R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 806R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 806R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2951 - Newark, An Avnet Company
Chicago, IL, United States
Res, 806R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2951
Res, 806R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2951
RES, 806R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 806R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2950
Product Name Res, 806R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers