Panasonic Res, 787R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD7870X

Description
RES, 787R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 787R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 787R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2944 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2944
Res, 787R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2944
RES, 787R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 787R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2945
Res, 787R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2945
RES, 787R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 787R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:787ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2944
Product Name Res, 787R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers