Panasonic Res, 75K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD7502X

Description
RES, 75K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 75K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 75K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2937 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2937
Res, 75K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2937
RES, 75K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 75K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2936 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2936
Res, 75K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2936
RES, 75K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 75K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2937
Product Name Res, 75K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 75000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details