Panasonic Res, 750R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD7500X

Description
RES, 750R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 750R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2933
Res, 750R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2933
RES, 750R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2932
Res, 750R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2932
RES, 750R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 750R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:750ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2933
Product Name Res, 750R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers