Panasonic Res, 7K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD7321X

Description
RES, 7K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2928
Res, 7K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2928
RES, 7K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2929
Res, 7K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2929
RES, 7K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K32, 0.5%, 0.1W, 0402, THICK FILM; Resistance:7.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2928
Product Name Res, 7K32, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 7320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details