Panasonic Res, 732R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD7320X

Description
RES, 732R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 732R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 732R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2926
Res, 732R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2926
RES, 732R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 732R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2927 - Newark, An Avnet Company
Chicago, IL, United States
Res, 732R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2927
Res, 732R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2927
RES, 732R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 732R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:732ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2926
Product Name Res, 732R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 732 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details