Panasonic Res, 715R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD7150X

Description
RES, 715R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 715R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 715R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2921
Res, 715R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2921
RES, 715R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 715R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 715R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 715R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2920
Res, 715R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2920
RES, 715R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 715R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:715ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2921
Product Name Res, 715R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 715 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details