Panasonic Chip Resistor - Surface Mount ERJ-U2RD6810X

Description
RES 681 OHM 0.5% 1/10W 0402 SMD
Datasheet
Description
RES 681 OHM 0.5% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U2RD6810X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U2RD6810X
Chip Resistor - Surface Mount ERJ-U2RD6810X
RES 681 OHM 0.5% 1/10W 0402 SMD

RES 681 OHM 0.5% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 681R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2908 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2908
Res, 681R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2908
RES, 681R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 681R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 681R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2909 - Newark, An Avnet Company
Chicago, IL, United States
Res, 681R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2909
Res, 681R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2909
RES, 681R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 681R, 0.5%, 0.1W, 0402, THICK FILM; Resistance:681ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U2RD6810X 76AH2908
Product Name Chip Resistor - Surface Mount Res, 681R, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 681 ohms 681 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers