Panasonic Res, 68K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic ERJ-U2RD6802X

Description
RES, 68K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 68K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 68K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2907
Res, 68K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2907
RES, 68K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic - 76AH2906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
76AH2906
Res, 68K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic 76AH2906
RES, 68K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 68K, 0.5%, 0.1W, 0402, THICK FILM; Resistance:68kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 76AH2907
Product Name Res, 68K, 0.5%, 0.1W, 0402, Thick Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers